Vishay Precision Group RES 3.65K OHM 1/10W 1% 0603 SMD CRCW06033K65FKTA

Description
RES 3.65Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.65Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/10W 1% 0603 SMD - CRCW06033K65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/10W 1% 0603 SMD
CRCW06033K65FKTA
RES 3.65K OHM 1/10W 1% 0603 SMD CRCW06033K65FKTA
RES 3.65Kohm 1/10W 1% 0603 SMD

RES 3.65Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033K65FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K65FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06033K65FKTATR-ND
3.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.65 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K65FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K65FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06033K65FKTACT-ND
RES SMD 3.65K OHM 1% 1/10W 0603

RES SMD 3.65K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K65FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K65FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06033K65FKTADKR-ND
RES SMD 3.65K OHM 1% 1/10W 0603

RES SMD 3.65K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4172
Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4172
RES, THICK FILM, 3K65, 1%, 0.1W, 0603, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K65, 1%, 0.1W, 0603, REEL; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06033K65FKTA 541-CRCW06033K65FKTATR-ND 07J4172
Product Name RES 3.65K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K65, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details