3.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 3.3Kohms 5%
RES SMD 3.3K OHM 5% 1/10W 0603
RES,Metal Glaze,3.3KOhms,75WV,
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW06033K30JNTA-ND | CRCW06033K30JNTA | CRCW06033K30JNTA | 81H0048 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 3.3Kohms 5% | Chip Resistor - Surface Mount | Res,metal Glaze,3.3Kohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |