Vishay Intertechnology, Inc. RES 3.01K OHM .25W 1% 0603 SMD CRCW06033K01FKEAHP

Description
RES 3.01Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.01Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM .25W 1% 0603 SMD - CRCW06033K01FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM .25W 1% 0603 SMD
CRCW06033K01FKEAHP
RES 3.01K OHM .25W 1% 0603 SMD CRCW06033K01FKEAHP
RES 3.01Kohm .25W 1% 0603 SMD

RES 3.01Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.01KRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KRCT-ND
Chip Resistor - Surface Mount 541-3.01KRCT-ND
3.01 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.01 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KRTR-ND
Chip Resistor - Surface Mount 541-3.01KRTR-ND
3.01 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.01 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KRDKR-ND
Chip Resistor - Surface Mount 541-3.01KRDKR-ND
3.01 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.01 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06033K01FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06033K01FKEAHP
Chip Resistor - Surface Mount CRCW06033K01FKEAHP
RES SMD 3.01K OHM 1% 1/3W 0603

RES SMD 3.01K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW06033K01FKEAHP 541-3.01KRCT-ND CRCW06033K01FKEAHP
Product Name RES 3.01K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details