Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K01FKEA

Description
3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.01KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KHDKR-ND
Chip Resistor - Surface Mount 541-3.01KHDKR-ND
3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KHCT-ND
Chip Resistor - Surface Mount 541-3.01KHCT-ND
3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KHTR-ND
Chip Resistor - Surface Mount 541-3.01KHTR-ND
3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790305
Surface Mount Resistors 6790305
Vishay CRCW06033K01FKEA

Vishay CRCW06033K01FKEA

Supplier's Site
Surface Mount Resistors - 1694370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694370
Surface Mount Resistors 1694370
Vishay CRCW06033K01FKEA

Vishay CRCW06033K01FKEA

Supplier's Site
Surface Mount Resistors - 1817840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817840
Surface Mount Resistors 1817840
Vishay CRCW06033K01FKEA

Vishay CRCW06033K01FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW06033K01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW06033K01FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06033K01FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06033K01FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06033K01FKEA
Resistors - Chip Resistor - Surface Mount CRCW06033K01FKEA
RES SMD 3.01K OHM 1% 1/10W 0603

RES SMD 3.01K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 3K01, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8371
Res, Thick Film, 3K01, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8371
RES, THICK FILM, 3K01, 1%, 0.1W, 0603, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.1W, 0603, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K01, 1%, 0.1W, 0603; Resistance Vishay - 52K8370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.1W, 0603; Resistance Vishay
52K8370
Res, Thick Film, 3K01, 1%, 0.1W, 0603; Resistance Vishay 52K8370
RES, THICK FILM, 3K01, 1%, 0.1W, 0603; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.1W, 0603; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5373 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5373
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5373
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.01KHDKR-ND 6790305 1817840 CRCW06033K01FKEA CRCW06033K01FKEA 52K8371 52K8370 61M5373
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:3.01kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K01, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 3K01, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details