Vishay Precision Group RES 3.00K OHM 1/10W 1% 0603 SMD CRCW06033K00FKTA

Description
RES 3.00Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/10W 1% 0603 SMD - CRCW06033K00FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/10W 1% 0603 SMD
CRCW06033K00FKTA
RES 3.00K OHM 1/10W 1% 0603 SMD CRCW06033K00FKTA
RES 3.00Kohm 1/10W 1% 0603 SMD

RES 3.00Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06033K00FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K00FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW06033K00FKTADKR-ND
RES SMD 3K OHM 1% 1/10W 0603

RES SMD 3K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K00FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K00FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW06033K00FKTACT-ND
RES SMD 3K OHM 1% 1/10W 0603

RES SMD 3K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K00FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K00FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW06033K00FKTATR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4118 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4118
Thick Film Chip Resistor; Resistance Vishay 07J4118
Thick Film Chip Resistor; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Crcw0603 3K 1% 100 Rt1 Rohs Compliant Vishay - 37AH9532 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 3K 1% 100 Rt1 Rohs Compliant Vishay
37AH9532
Crcw0603 3K 1% 100 Rt1 Rohs Compliant Vishay 37AH9532
CRCW0603 3K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 3K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06033K00FKTA 541-CRCW06033K00FKTADKR-ND 07J4118 37AH9532
Product Name RES 3.00K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Crcw0603 3K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details