Vishay Precision Group Chip Resistor - Surface Mount CRCW06033K00FKEB

Description
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06033K00FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K00FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06033K00FKEBDKR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K00FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06033K00FKEBCT-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06033K00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06033K00FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06033K00FKEBTR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.0K OHM 1/10W 1% 0603 SMD - CRCW06033K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0K OHM 1/10W 1% 0603 SMD
CRCW06033K00FKEB
RES 3.0K OHM 1/10W 1% 0603 SMD CRCW06033K00FKEB
RES 3.0Kohm 1/10W 1% 0603 SMD

RES 3.0Kohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Aec-Q200, 3K, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5223
Res, Aec-Q200, 3K, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5223
RES, AEC-Q200, 3K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 3K, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW06033K00FKEBDKR-ND CRCW06033K00FKEB 84AH5223
Product Name Chip Resistor - Surface Mount RES 3.0K OHM 1/10W 1% 0603 SMD Res, Aec-Q200, 3K, 1%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details