Res Thick Film 0603 39 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R
39 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 39 OHM 5% 1/8W 0603
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW060339R0JNEB | 541-CRCW060339R0JNEBTR-ND |
| Product Name | Res Thick Film 0603 39 Ohm 5% 1/10W ¦200ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 10 watts | 0.1250 watts |