Vishay Precision Group RES 39.0 OHM 1/10W 1% 0603 SMD CRCW060339R0FKTA

Description
RES 39.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 39.0ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM 1/10W 1% 0603 SMD - CRCW060339R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/10W 1% 0603 SMD
CRCW060339R0FKTA
RES 39.0 OHM 1/10W 1% 0603 SMD CRCW060339R0FKTA
RES 39.0ohm 1/10W 1% 0603 SMD

RES 39.0ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060339R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKTATR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKTADKR-ND
RES SMD 39 OHM 1% 1/10W 0603

RES SMD 39 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060339R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060339R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060339R0FKTACT-ND
RES SMD 39 OHM 1% 1/10W 0603

RES SMD 39 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 39R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4185
Res, Thick Film, 39R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4185
RES, THICK FILM, 39R, 1%, 0.1W, 0603, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 39R, 1%, 0.1W, 0603, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060339R0FKTA 541-CRCW060339R0FKTATR-ND 07J4185
Product Name RES 39.0 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 39R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details