Manufacturer: Vishay Dale
Win Source Part Number: 806348-CRCW060339R0F
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
0603 Thick Film Resistor, 39 Ohm, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060339R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 39 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 39 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060339R0FKEA can be used for catalog matching and distributor lookup.
Thick Film Chip ResistorSeries:CRCW;
RES SMD 39 OHM 1% 1/10W 0603
RES, THICK FILM, 39R, 1%, 0.1W, 0603, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 39R, 1%, 0.1W, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 6790298 | 1817962 | 806348-CRCW060339R0FKEA | 541-39.0HDKR-ND | 52-CRCW060339R0FKEA | CRCW060339R0FKEA | CRCW060339R0FKEA | 52K8477 | 52K8476 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - CRCW060339R0FKEA | Chip Resistor - Surface Mount | Automotive 39 Ohm 75V 100mW Resistor | Thick Film Chip ResistorSeries:CRCW; Resistance:39ohm; Resistance Tolerance: 1%; Power Rating:0.1W... | Chip Resistor - Surface Mount | Res, Thick Film, 39R, 1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Thick Film, 39R, 1%, 0.1W, 0603; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms | 39 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |