39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/10watt 39.2Kohms 1%
D11/CRCW0603 100 39K2 1% ET5 e3 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW060339K2FKEBCT-ND | CRCW060339K2FKEB | 48P9158 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watt 39.2Kohms 1% | D11/crcw0603 100 39K2 1% Et5 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |