Vishay Intertechnology, Inc. RES 39K OHM 1/10W 5% 0603 SMD CRCW060339K0JNTA

Description
RES 39Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 39Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/10W 5% 0603 SMD - CRCW060339K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/10W 5% 0603 SMD
CRCW060339K0JNTA
RES 39K OHM 1/10W 5% 0603 SMD CRCW060339K0JNTA
RES 39Kohm 1/10W 5% 0603 SMD

RES 39Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060339K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060339K0JNTA-ND
Chip Resistor - Surface Mount CRCW060339K0JNTA-ND
39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060339K0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060339K0JNTA
Chip Resistor - Surface Mount CRCW060339K0JNTA
RES SMD 39K OHM 5% 1/10W 0603

RES SMD 39K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060339K0JNTA CRCW060339K0JNTA-ND CRCW060339K0JNTA
Product Name RES 39K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers