Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW060339K0FKEA..

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2937
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2937
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 39 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W2937
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 39 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details