Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1% CRCW0603392RFKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1% - CRCW0603392RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1%
CRCW0603392RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1% CRCW0603392RFKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603392RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603392RFKEB-ND
Chip Resistor - Surface Mount CRCW0603392RFKEB-ND
392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603392RFKEB CRCW0603392RFKEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 392ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers