Vishay Precision Group 392 Ohm 75V 100mW Resistor CRCW0603392RFKEA

Description
0603 Thick Film Resistor, 392 Ohm, 1% Tol, 75V, 100mW, SMT Product overview: CRCW0603392RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603392RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 392 Ohm, 1% Tol, 75V, 100mW, SMT Product overview: CRCW0603392RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603392RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
392 Ohm 75V 100mW Resistor - 52-CRCW0603392RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
392 Ohm 75V 100mW Resistor
52-CRCW0603392RFKEA
392 Ohm 75V 100mW Resistor 52-CRCW0603392RFKEA
0603 Thick Film Resistor, 392 Ohm, 1% Tol, 75V, 100mW, SMT Product overview: CRCW0603392RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603392RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 392 Ohm, 1% Tol, 75V, 100mW, SMT Product overview: CRCW0603392RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603392RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0603392RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0603392RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0603392RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327306-CRCW0603392RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327306-CRCW0603392RFKEA
Resistors - Chip Resistor - Surface Mount 1327306-CRCW0603392RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327306-CRCW0603392R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 392 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-392HDKR,D11/CRCW 0603 100 392R 1% ET1 E3,541-392HCT,541-39 2HTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327306-CRCW0603392RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 392 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-392HDKR,D11/CRCW0603 100 392R 1% ET1 E3,541-392HCT,541-392HTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392HTR-ND
Chip Resistor - Surface Mount 541-392HTR-ND
392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392HCT-ND
Chip Resistor - Surface Mount 541-392HCT-ND
392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392HDKR-ND
Chip Resistor - Surface Mount 541-392HDKR-ND
392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603392RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603392RFKEA
Chip Resistor - Surface Mount CRCW0603392RFKEA
RES SMD 392 OHM 1% 1/10W 0603

RES SMD 392 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603392RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603392RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603392RFKEA
RES SMD 392 OHM 1% 1/10W 0603

RES SMD 392 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 392R, 1%, 0.1W, 0603; Resistance Vishay - 52K8482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.1W, 0603; Resistance Vishay
52K8482
Res, Thick Film, 392R, 1%, 0.1W, 0603; Resistance Vishay 52K8482
RES, THICK FILM, 392R, 1%, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.1W, 0603; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 392R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3891
Res, Thick Film, 392R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3891
RES, THICK FILM, 392R, 1%, 0.1W, 0603, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.1W, 0603, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603392RFKEA CRCW0603392RFKEA 1327306-CRCW0603392RFKEA 541-392HTR-ND CRCW0603392RFKEA CRCW0603392RFKEA 52K8482 42K3891
Product Name 392 Ohm 75V 100mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 392R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 392R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details