Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603390KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603390KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603390KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603390KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603390KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603390KFKTA-ND
Chip Resistor - Surface Mount CRCW0603390KFKTA-ND
390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 390Kohm, 100Mw, 1%; Resistance Vishay - 43C4375 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390Kohm, 100Mw, 1%; Resistance Vishay
43C4375
Resistor, Thick Film, 390Kohm, 100Mw, 1%; Resistance Vishay 43C4375
RESISTOR, THICK FILM, 390KOHM, 100mW, 1%; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 390KOHM, 100mW, 1%; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603390KFKTA CRCW0603390KFKTA-ND 43C4375
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:390kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 390Kohm, 100Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details