38.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
CRCW0603 38.3 1% 100 RT6 ROHS COMPLIANT: NO
RES SMD 38.3 OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW060338R3FKTC-ND | 48P9148 | CRCW060338R3FKTC |
| Product Name | Chip Resistor - Surface Mount | Crcw0603 38.3 1% 100 Rt6 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 38.3 ohms | 38.3 ohms |