Vishay Intertechnology, Inc. Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060338R3DKTAP

Description
Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW060338R3DKTAP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW060338R3DKTAP
Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW060338R3DKTAP
Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW060338R3DKTAP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060338R3DKTAP-ND
Chip Resistor - Surface Mount CRCW060338R3DKTAP-ND
38.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060338R3DKTAP CRCW060338R3DKTAP-ND
Product Name Res Thick Film 0603 38.3 Ohm 0.5% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details