Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060338K3FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW060338K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW060338K3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060338K3FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060338K3FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060338K3FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060338K3FKTATR-ND
38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060338K3FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060338K3FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060338K3FKTADKR-ND
RES SMD 38.3K OHM 1% 1/10W 0603

RES SMD 38.3K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060338K3FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060338K3FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060338K3FKTACT-ND
RES SMD 38.3K OHM 1% 1/10W 0603

RES SMD 38.3K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4183
Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4183
RES, THICK FILM, 38K3, 1%, 0.1W, 0603, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 38K3, 1%, 0.1W, 0603, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0603 38.3K 1% 100 Rt1 Rohs Compliant Vishay - 37AH9554 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 38.3K 1% 100 Rt1 Rohs Compliant Vishay
37AH9554
Crcw0603 38.3K 1% 100 Rt1 Rohs Compliant Vishay 37AH9554
CRCW0603 38.3K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 38.3K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060338K3FKTA 541-CRCW060338K3FKTATR-ND 07J4183 37AH9554
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:38.3kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 38K3, 1%, 0.1W, 0603, Reel; Resistance Vishay Crcw0603 38.3K 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details