Vishay Precision Group Chip Resistor - Surface Mount CRCW0603383RFKTA

Description
383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603383RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603383RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603383RFKTACT-ND
383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603383RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603383RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603383RFKTATR-ND
383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603383RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603383RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603383RFKTADKR-ND
383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 383 OHM 1/10W 1% 0603 SMD - CRCW0603383RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/10W 1% 0603 SMD
CRCW0603383RFKTA
RES 383 OHM 1/10W 1% 0603 SMD CRCW0603383RFKTA
RES 383ohm 1/10W 1% 0603 SMD

RES 383ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 383R, 1%, 0.1W, 0603; Resistance Vishay - 98B6638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.1W, 0603; Resistance Vishay
98B6638
Res, Thick Film, 383R, 1%, 0.1W, 0603; Resistance Vishay 98B6638
RES, THICK FILM, 383R, 1%, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 383R, 1%, 0.1W, 0603; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603383RFKTACT-ND CRCW0603383RFKTA 98B6638
Product Name Chip Resistor - Surface Mount RES 383 OHM 1/10W 1% 0603 SMD Res, Thick Film, 383R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details