Vishay Intertechnology, Inc. RES, SM 38.3K OHM 1/10W 1% CRCW06033832FRT1

Description
RES, SM 38.3Kohm 1/10W 1%
Request a Quote
Description
RES, SM 38.3Kohm 1/10W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SM 38.3K OHM 1/10W 1% - CRCW06033832FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SM 38.3K OHM 1/10W 1%
CRCW06033832FRT1
RES, SM 38.3K OHM 1/10W 1% CRCW06033832FRT1
RES, SM 38.3Kohm 1/10W 1%

RES, SM 38.3Kohm 1/10W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033832FRT1
Product Name RES, SM 38.3K OHM 1/10W 1%
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details