Vishay Intertechnology, Inc. RES 37.4K OHM .25W 1% 0603 SMD CRCW060337K4FKEAHP

Description
RES 37.4Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 37.4Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM .25W 1% 0603 SMD - CRCW060337K4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM .25W 1% 0603 SMD
CRCW060337K4FKEAHP
RES 37.4K OHM .25W 1% 0603 SMD CRCW060337K4FKEAHP
RES 37.4Kohm .25W 1% 0603 SMD

RES 37.4Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060337K4FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060337K4FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW060337K4FKEAHPCT-ND
37.4 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060337K4FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060337K4FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW060337K4FKEAHPTR-ND
37.4 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060337K4FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060337K4FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW060337K4FKEAHPDKR-ND
37.4 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060337K4FKEAHP 541-CRCW060337K4FKEAHPCT-ND
Product Name RES 37.4K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers