Vishay Precision Group Chip Resistor - Surface Mount CRCW0603374RFKTA

Description
374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603374RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603374RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603374RFKTATR-ND
374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603374RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603374RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603374RFKTACT-ND
RES SMD 374 OHM 1% 1/10W 0603

RES SMD 374 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603374RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603374RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603374RFKTADKR-ND
RES SMD 374 OHM 1% 1/10W 0603

RES SMD 374 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 374 OHM 1/10W 1% 0603 SMD - CRCW0603374RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/10W 1% 0603 SMD
CRCW0603374RFKTA
RES 374 OHM 1/10W 1% 0603 SMD CRCW0603374RFKTA
RES 374ohm 1/10W 1% 0603 SMD

RES 374ohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J4176 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J4176
Thick Film Chip Resistor; Filter Terminals Vishay 07J4176
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603374RFKTATR-ND CRCW0603374RFKTA 07J4176
Product Name Chip Resistor - Surface Mount RES 374 OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details