Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603374RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3895
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3895
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2932
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2932
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 374 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3895
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 374 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details