Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603365RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603365RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603365RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603365RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-365HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365HCT-ND
Chip Resistor - Surface Mount 541-365HCT-ND
365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365HTR-ND
Chip Resistor - Surface Mount 541-365HTR-ND
365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365HDKR-ND
Chip Resistor - Surface Mount 541-365HDKR-ND
365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 365 Ohm 75V 100mW Resistor - 52-CRCW0603365RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 365 Ohm 75V 100mW Resistor
52-CRCW0603365RFKEA
SMD 365 Ohm 75V 100mW Resistor 52-CRCW0603365RFKEA
0603 Thick Film Resistor, 365 Ohm, 1%, 75V, 100mW, SMD Product overview: CRCW0603365RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 365 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 365 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603365RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 365 Ohm, 1%, 75V, 100mW, SMD Product overview: CRCW0603365RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 365 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 365 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603365RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 365 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 365 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Res, Thick Film, 365R, 1%, 0.1W, 0603; Resistance Vishay - 52K8460 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 0.1W, 0603; Resistance Vishay
52K8460
Res, Thick Film, 365R, 1%, 0.1W, 0603; Resistance Vishay 52K8460
RES, THICK FILM, 365R, 1%, 0.1W, 0603; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 365R, 1%, 0.1W, 0603; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8461 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8461
Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8461
RES, THICK FILM, 365R, 1%, 0.1W, 0603, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 365R, 1%, 0.1W, 0603, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603365RFKEA 541-365HCT-ND 52-CRCW0603365RFKEA 52K8460 52K8461
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:365ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount SMD 365 Ohm 75V 100mW Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 365R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 365R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details