VISHAY INTERTECHNOLOGY, INC.
CRCW0603362J -- RES 3.6K 1/16W 5%
Vishay Intertechnology, Inc.
RES 3.6K 1/16W 5%
CRCW0603362J
Description
RES 3.6K 1/16W 5%
Request a Quote
Email Supplier
Description
RES 3.6K 1/16W 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603362J |
|
Product Name
|
RES 3.6K 1/16W 5% |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
7.15 ohms
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details