Vishay Intertechnology, Inc. RES 360K OHM .25W 1% 0603 SMD CRCW0603360KFKEAHP

Description
RES 360Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 360Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM .25W 1% 0603 SMD - CRCW0603360KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM .25W 1% 0603 SMD
CRCW0603360KFKEAHP
RES 360K OHM .25W 1% 0603 SMD CRCW0603360KFKEAHP
RES 360Kohm .25W 1% 0603 SMD

RES 360Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603360KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603360KFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603360KFKEAHP-ND
360 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

360 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603360KFKEAHP CRCW0603360KFKEAHP-ND
Product Name RES 360K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 360000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details