Vishay Intertechnology, Inc. RES, THICK FILM, 3.6K OHM, 1/16W, 1%, SMT, 0603 CRCW06033601FRT1

Description
RES, THICK FILM, 3.6Kohm, 1/16W, 1%, SMT, 0603
Request a Quote
Description
RES, THICK FILM, 3.6Kohm, 1/16W, 1%, SMT, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THICK FILM, 3.6K OHM, 1/16W, 1%, SMT, 0603 - CRCW06033601FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 3.6K OHM, 1/16W, 1%, SMT, 0603
CRCW06033601FRT1
RES, THICK FILM, 3.6K OHM, 1/16W, 1%, SMT, 0603 CRCW06033601FRT1
RES, THICK FILM, 3.6Kohm, 1/16W, 1%, SMT, 0603

RES, THICK FILM, 3.6Kohm, 1/16W, 1%, SMT, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033601FRT1
Product Name RES, THICK FILM, 3.6K OHM, 1/16W, 1%, SMT, 0603
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details