Vishay Precision Group Chip Resistor - Surface Mount CRCW060335R7FKEB

Description
35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060335R7FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060335R7FKEB-ND
Chip Resistor - Surface Mount CRCW060335R7FKEB-ND
35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 35.7ohms 1% - CRCW060335R7FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 35.7ohms 1%
CRCW060335R7FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 35.7ohms 1% CRCW060335R7FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 35.7ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 35.7ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW060335R7FKEB-ND CRCW060335R7FKEB
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 35.7ohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details