Vishay Precision Group RES 35.7K OHM 1/10W 1% 0603 SMD CRCW060335K7FKEA

Description
RES 35.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 35.7Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/10W 1% 0603 SMD - CRCW060335K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/10W 1% 0603 SMD
CRCW060335K7FKEA
RES 35.7K OHM 1/10W 1% 0603 SMD CRCW060335K7FKEA
RES 35.7Kohm 1/10W 1% 0603 SMD

RES 35.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-35.7KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7KHDKR-ND
Chip Resistor - Surface Mount 541-35.7KHDKR-ND
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7KHTR-ND
Chip Resistor - Surface Mount 541-35.7KHTR-ND
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-35.7KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-35.7KHCT-ND
Chip Resistor - Surface Mount 541-35.7KHCT-ND
35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

35.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Vishay - 52K8445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Vishay
52K8445
Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Vishay 52K8445
RES, THICK FILM, 35K7, 1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 35K7, 1%, 0.1W, 0603; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 72M6836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
72M6836
Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 72M6836
RES, THICK FILM, 35K7, 1%, 0.1W, 0603, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35K7, 1%, 0.1W, 0603, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4228 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4228
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4228
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2917 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2917
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2917
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 35.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060335K7FKEA 541-35.7KHDKR-ND 52K8445 72M6836 27W4228
Product Name RES 35.7K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 35K7, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 35K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 35.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 35700 ohms 35700 ohms 35700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details