Vishay Precision Group Chip Resistor - Surface Mount CRCW060334R8FKEA

Description
34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-34.8HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8HDKR-ND
Chip Resistor - Surface Mount 541-34.8HDKR-ND
34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8HTR-ND
Chip Resistor - Surface Mount 541-34.8HTR-ND
34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8HCT-ND
Chip Resistor - Surface Mount 541-34.8HCT-ND
34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:34.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW060334R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:34.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW060334R8FKEA
Thick Film ResistorSeries:CRCW; Resistance:34.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW060334R8FKEA
Thick Film ResistorSeries:CRCW; Resistance:34.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:34.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Thick Film Resistor, 34.8 Ohm, 100Mw, 1%; Resistance Vishay - 42K3870 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 34.8 Ohm, 100Mw, 1%; Resistance Vishay
42K3870
Thick Film Resistor, 34.8 Ohm, 100Mw, 1%; Resistance Vishay 42K3870
THICK FILM RESISTOR, 34.8 OHM, 100mW, 1%; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 34.8 OHM, 100mW, 1%; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34R8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8440 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R8, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8440
Res, Thick Film, 34R8, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8440
RES, THICK FILM, 34R8, 1%, 0.1W, 0603, REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34R8, 1%, 0.1W, 0603, REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-34.8HDKR-ND CRCW060334R8FKEA 42K3870
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:34.8ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Thick Film Resistor, 34.8 Ohm, 100Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1542FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details