Vishay Precision Group Thick Film Resistors - SMD 1/10watt 34.8Kohms 1% CRCW060334K8FKEA

Description
Thick Film Resistors - SMD 1/10watt 34.8Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 34.8Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 34.8Kohms 1% - CRCW060334K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 34.8Kohms 1%
CRCW060334K8FKEA
Thick Film Resistors - SMD 1/10watt 34.8Kohms 1% CRCW060334K8FKEA
Thick Film Resistors - SMD 1/10watt 34.8Kohms 1%

Thick Film Resistors - SMD 1/10watt 34.8Kohms 1%

Supplier's Site
Surface Mount Resistors - 6790245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790245
Surface Mount Resistors 6790245
Vishay CRCW060334K8FKEA

Vishay CRCW060334K8FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-34.8KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KHCT-ND
Chip Resistor - Surface Mount 541-34.8KHCT-ND
34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KHTR-ND
Chip Resistor - Surface Mount 541-34.8KHTR-ND
34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KHDKR-ND
Chip Resistor - Surface Mount 541-34.8KHDKR-ND
34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8438
Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8438
RES, THICK FILM, 34K8, 1%, 0.1W, 0603, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.1W, 0603, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.1W, 0603; Resistance Vishay - 52K8437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.1W, 0603; Resistance Vishay
52K8437
Res, Thick Film, 34K8, 1%, 0.1W, 0603; Resistance Vishay 52K8437
RES, THICK FILM, 34K8, 1%, 0.1W, 0603; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.1W, 0603; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060334K8FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060334K8FKEA
Chip Resistor - Surface Mount CRCW060334K8FKEA
RES SMD 34.8K OHM 1% 1/10W 0603

RES SMD 34.8K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060334K8FKEA 6790245 541-34.8KHCT-ND 52K8438 52K8437 CRCW060334K8FKEA
Product Name Thick Film Resistors - SMD 1/10watt 34.8Kohms 1% Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 34K8, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 34K8, 1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms 34800 ohms 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details