Vishay Precision Group SMD 75V 100mW Resistor CRCW060333R2FKEA

Description
0603 Thick Film Resistor, 33.2R, 1%, 75V, 100mW, SMD Product overview: CRCW060333R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333R2FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 Thick Film Resistor, 33.2R, 1%, 75V, 100mW, SMD Product overview: CRCW060333R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333R2FKEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number CRCW0603562RFKEC, features a resistance value of 33.2 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70°C. The maximum voltage rating is 75V, and it operates within a temperature range of -55°C to +155°C. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number CRCW0603562RFKEC, features a resistance value of 33.2 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of ±1% over 1000 hours at 70°C. The maximum voltage rating is 75V, and it operates within a temperature range of -55°C to +155°C. This product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW060333R2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060333R2FKEA
SMD 75V 100mW Resistor 52-CRCW060333R2FKEA
0603 Thick Film Resistor, 33.2R, 1%, 75V, 100mW, SMD Product overview: CRCW060333R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333R2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 33.2R, 1%, 75V, 100mW, SMD Product overview: CRCW060333R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333R2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327240-CRCW060333R2FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327240-CRCW060333R2FKEA
Resistors - Chip Resistor - Surface Mount 1327240-CRCW060333R2FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327240-CRCW060333R2 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33.2 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-33.2HTR,541-33.2 HCT,D11/CRCW0603 100 33R2 1% ET1 E3,541-33.2HDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327240-CRCW060333R2FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33.2 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-33.2HTR,541-33.2HCT,D11/CRCW0603 100 33R2 1% ET1 E3,541-33.2HDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW060333R2FKEA - CRCW060333R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060333R2FKEA
CRCW060333R2FKEA
CRCW060333R2FKEA CRCW060333R2FKEA
CRCW060333R2FKEA

CRCW060333R2FKEA

Supplier's Site
Surface Mount Resistors - 6790248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790248
Surface Mount Resistors 6790248
Vishay CRCW060333R2FKEA

Vishay CRCW060333R2FKEA

Supplier's Site
Surface Mount Resistors - 1694356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694356
Surface Mount Resistors 1694356
Vishay CRCW060333R2FKEA

Vishay CRCW060333R2FKEA

Supplier's Site
Surface Mount Resistors - 1818009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818009
Surface Mount Resistors 1818009
Vishay CRCW060333R2FKEA

Vishay CRCW060333R2FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-33.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2HDKR-ND
Chip Resistor - Surface Mount 541-33.2HDKR-ND
33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2HTR-ND
Chip Resistor - Surface Mount 541-33.2HTR-ND
33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2HCT-ND
Chip Resistor - Surface Mount 541-33.2HCT-ND
33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33R2, 1%, 0.1W, 0603; Resistance Vishay - 52K8430 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.1W, 0603; Resistance Vishay
52K8430
Res, Thick Film, 33R2, 1%, 0.1W, 0603; Resistance Vishay 52K8430
RES, THICK FILM, 33R2, 1%, 0.1W, 0603; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.1W, 0603; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3863
Res, Thick Film, 33R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3863
RES, THICK FILM, 33R2, 1%, 0.1W, 0603, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.1W, 0603, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4220 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4220
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4220
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060333R2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060333R2FKEA
Chip Resistor - Surface Mount CRCW060333R2FKEA
RES SMD 33.2 OHM 1% 1/10W 0603

RES SMD 33.2 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW060333R2FKEA 1327240-CRCW060333R2FKEA CRCW060333R2FKEA 6790248 1818009 541-33.2HDKR-ND 52K8430 42K3863 27W4220 CRCW060333R2FKEA
Product Name SMD 75V 100mW Resistor Resistors - Chip Resistor - Surface Mount CRCW060333R2FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 33R2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 33R2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573234 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details