VISHAY INTERTECHNOLOGY, INC.
CRCW060333R0FT -- RESISTOR, 0603, 33.1, 2%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 33.1, 2%
CRCW060333R0FT
Description
RESISTOR, 0603, 33.1, 2%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 33.1, 2%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060333R0FT |
|
Product Name
|
RESISTOR, 0603, 33.1, 2% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
4700 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details