Vishay Precision Group RES 33.2K OHM 1/10W 1% 0603 SMD CRCW060333K2FKEA

Description
RES 33.2Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W 1% 0603 SMD - CRCW060333K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 1% 0603 SMD
CRCW060333K2FKEA
RES 33.2K OHM 1/10W 1% 0603 SMD CRCW060333K2FKEA
RES 33.2Kohm 1/10W 1% 0603 SMD

RES 33.2Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-33.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KHTR-ND
Chip Resistor - Surface Mount 541-33.2KHTR-ND
33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KHDKR-ND
Chip Resistor - Surface Mount 541-33.2KHDKR-ND
33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-33.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-33.2KHCT-ND
Chip Resistor - Surface Mount 541-33.2KHCT-ND
33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Vishay
52K8428
Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Vishay 52K8428
RES, THICK FILM, 33K2, 1%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.1W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2902 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2902
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2902
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060333K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060333K2FKEA
Chip Resistor - Surface Mount CRCW060333K2FKEA
RES SMD 33.2K OHM 1% 1/10W 0603

RES SMD 33.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060333K2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060333K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW060333K2FKEA
RES SMD 33.2K OHM 1% 1/10W 0603

RES SMD 33.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW060333K2FKEA 541-33.2KHTR-ND 52K8428 24W2902 CRCW060333K2FKEA CRCW060333K2FKEA
Product Name RES 33.2K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 33K2, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 33200 ohms 33200 ohms 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details