Vishay Precision Group Chip Resistor - Surface Mount CRCW060333K0FKTA

Description
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060333K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060333K0FKTATR-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060333K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060333K0FKTACT-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060333K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060333K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060333K0FKTADKR-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW060333K0FKTA - CRCW060333K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060333K0FKTA
CRCW060333K0FKTA
CRCW060333K0FKTA CRCW060333K0FKTA
CRCW060333K0FKTA

CRCW060333K0FKTA

Supplier's Site
Res, Thick Film, 33K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4143
Res, Thick Film, 33K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4143
RES, THICK FILM, 33K, 1%, 0.1W, 0603, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 33K, 1%, 0.1W, 0603, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, 33Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3026
Res, 33Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3026
RES, 33KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

RES, 33KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW060333K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060333K0FKTA
Chip Resistor - Surface Mount CRCW060333K0FKTA
RES SMD 33K OHM 1% 1/10W 0603

RES SMD 33K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW060333K0FKTATR-ND CRCW060333K0FKTA 07J4143 33AK3026 CRCW060333K0FKTA
Product Name Chip Resistor - Surface Mount CRCW060333K0FKTA Res, Thick Film, 33K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, 33Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567737 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details