Thick Film ResistorSeries:CRCW;
0603 Thick Film Resistor, 33kR, 1%, 75V, 100mW, SMD Product overview: CRCW060333K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060333K0FKEA can be used for catalog matching and distributor lookup.
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 33K OHM 1% 1/10W 0603
RES, THICK FILM, 33K, 1%, 0.1W, 0603; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 33K, 1%, 0.1W, 0603, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 33 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060333K0FKEA | 52-CRCW060333K0FKEA | 541-33.0KHTR-ND | 6790232 | 1817766 | CRCW060333K0FKEA | 52K8427 | 42K3860 | 61M5382 |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:33kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... | SMD 75V 100mW Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 33K, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 33K, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 33 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Power Rating | 0.1000 watts | 0.1250 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | |||
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms | 33000 ohms | 33000 ohms | ||||
| Operating DC Voltage | 75 volts | 75 volts | 75 volts |