Vishay Intertechnology, Inc. RES D,0603, 332.00 OHM, 1.00%, 1/10W, YES CRCW0603332RFKEB

Description
RES D,0603, 332.00ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet
Description
RES D,0603, 332.00ohm, 1.00%, 1/10W, YES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES D,0603, 332.00 OHM, 1.00%, 1/10W, YES - CRCW0603332RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES D,0603, 332.00 OHM, 1.00%, 1/10W, YES
CRCW0603332RFKEB
RES D,0603, 332.00 OHM, 1.00%, 1/10W, YES CRCW0603332RFKEB
RES D,0603, 332.00ohm, 1.00%, 1/10W, YES

RES D,0603, 332.00ohm, 1.00%, 1/10W, YES

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603332RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603332RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0603332RFKEBTR-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603332RFKEB 541-CRCW0603332RFKEBTR-ND
Product Name RES D,0603, 332.00 OHM, 1.00%, 1/10W, YES Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers