Vishay Intertechnology, Inc. RES 330 OHM .25W 5% 0603 SMD CRCW0603330RJNEAHP

Description
RES 330ohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 330ohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM .25W 5% 0603 SMD - CRCW0603330RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM .25W 5% 0603 SMD
CRCW0603330RJNEAHP
RES 330 OHM .25W 5% 0603 SMD CRCW0603330RJNEAHP
RES 330ohm .25W 5% 0603 SMD

RES 330ohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603330RJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603330RJNEAHP-ND
Chip Resistor - Surface Mount CRCW0603330RJNEAHP-ND
330 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603330RJNEAHP CRCW0603330RJNEAHP-ND
Product Name RES 330 OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details