The Vishay Thick Film Chip Resistor, part number 73H2877, features a resistance value of 330 ohms with a tolerance of ±5%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs.
RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 330ohm
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
330 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 330R, 5%, 0.1W, 0603; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 330R, 5%, 0.1W, 0603, REEL; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, 330R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES SMD 330 OHM 5% 1/10W 0603
RES SMD 330 OHM 5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW0603330RJNEA | 541-330GTR-ND | 59M6805 | 73H2877 | 31AC6363 | CRCW0603330RJNEA | CRCW0603330RJNEA |
| Product Name | RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 330 OHM | Chip Resistor - Surface Mount | Res, Thick Film, 330R, 5%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 330R, 5%, 0.1W, 0603, Reel; Resistance Vishay | Res, 330R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |