Thick Film Chip ResistorSeries:CRCW;
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 330 OHM 1% 1/10W 0603
RES, THICK FILM, 330R, 1%, 0.1W, 0603, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW0603330RFKTA | 541-CRCW0603330RFKTADKR-ND | CRCW0603330RFKTA | 07J4141 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:330ohm; Resistance Tolerance: 1%; Power Rating:0.1... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 330R, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use |