Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1% CRCW060332K4FKEB

Description
Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1% - CRCW060332K4FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1%
CRCW060332K4FKEB
Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1% CRCW060332K4FKEB
Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1%

Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060332K4FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060332K4FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060332K4FKEBTR-ND
32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060332K4FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060332K4FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060332K4FKEBDKR-ND
32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060332K4FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060332K4FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060332K4FKEBCT-ND
32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060332K4FKEB 541-CRCW060332K4FKEBTR-ND
Product Name Thick Film Resistors - SMD 1/10watt 32.4Kohms1% 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details