Vishay Precision Group RES 32.4K OHM 1/10W 1% 0603 SMD CRCW060332K4FKEA

Description
RES 32.4Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 32.4Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/10W 1% 0603 SMD - CRCW060332K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/10W 1% 0603 SMD
CRCW060332K4FKEA
RES 32.4K OHM 1/10W 1% 0603 SMD CRCW060332K4FKEA
RES 32.4Kohm 1/10W 1% 0603 SMD

RES 32.4Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790213
Surface Mount Resistors 6790213
Vishay CRCW060332K4FKEA

Vishay CRCW060332K4FKEA

Supplier's Site
Surface Mount Resistors - 1694346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694346
Surface Mount Resistors 1694346
Vishay CRCW060332K4FKEA

Vishay CRCW060332K4FKEA

Supplier's Site
Surface Mount Resistors - 1818025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818025
Surface Mount Resistors 1818025
Vishay CRCW060332K4FKEA

Vishay CRCW060332K4FKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060332K4FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060332K4FKEA
Automotive 75V 100mW Resistor 52-CRCW060332K4FKEA
0603 Thick Film Resistor, 32.4kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060332K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060332K4FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 32.4kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060332K4FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060332K4FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 32.4 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 32.4 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KHCT-ND
Chip Resistor - Surface Mount 541-32.4KHCT-ND
32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KHDKR-ND
Chip Resistor - Surface Mount 541-32.4KHDKR-ND
32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-32.4KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-32.4KHTR-ND
Chip Resistor - Surface Mount 541-32.4KHTR-ND
32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

32.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060332K4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060332K4FKEA
Chip Resistor - Surface Mount CRCW060332K4FKEA
RES SMD 32.4K OHM 1% 1/10W 0603

RES SMD 32.4K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Vishay - 52K8423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Vishay
52K8423
Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Vishay 52K8423
RES, THICK FILM, 32K4, 1%, 0.1W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.1W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3856
Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3856
RES, THICK FILM, 32K4, 1%, 0.1W, 0603, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.1W, 0603, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 32.4K OHM 1% 1/10W 0603 - 873-CRCW060332K4FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 32.4K OHM 1% 1/10W 0603
873-CRCW060332K4FKEA
RES SMD 32.4K OHM 1% 1/10W 0603 873-CRCW060332K4FKEA
RES SMD 32.4K OHM 1% 1/10W 0603

RES SMD 32.4K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060332K4FKEA 6790213 1818025 52-CRCW060332K4FKEA 541-32.4KHCT-ND CRCW060332K4FKEA 52K8423 42K3856 873-CRCW060332K4FKEA
Product Name RES 32.4K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Automotive 75V 100mW Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 32K4, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 32K4, 1%, 0.1W, 0603, Reel; Resistance Vishay RES SMD 32.4K OHM 1% 1/10W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 32400 ohms 32400 ohms 32400 ohms 32400 ohms 32400 ohms 32400 ohms 32400 ohms 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details