VISHAY INTERTECHNOLOGY, INC.
CRCW06033273JRT1 -- RES-2.7K, 5%, SM0603
Vishay Intertechnology, Inc.
RES-2.7K, 5%, SM0603
CRCW06033273JRT1
Description
RES-2.7K, 5%, SM0603
Request a Quote
Email Supplier
Description
RES-2.7K, 5%, SM0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06033273JRT1 |
|
Product Name
|
RES-2.7K, 5%, SM0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details