Vishay Precision Group Chip Resistor - Surface Mount CRCW0603324RFKTA

Description
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603324RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603324RFKTA-ND
Chip Resistor - Surface Mount CRCW0603324RFKTA-ND
324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 324 OHM 1/10W 1% 0603 SMD - CRCW0603324RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1/10W 1% 0603 SMD
CRCW0603324RFKTA
RES 324 OHM 1/10W 1% 0603 SMD CRCW0603324RFKTA
RES 324ohm 1/10W 1% 0603 SMD

RES 324ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Vishay - 36C9186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Vishay
36C9186
Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Vishay 36C9186
RES, THICK FILM, 324R, 1%, 0.1W, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 324R, 1%, 0.1W, 0603; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603324RFKTA-ND CRCW0603324RFKTA 36C9186
Product Name Chip Resistor - Surface Mount RES 324 OHM 1/10W 1% 0603 SMD Res, Thick Film, 324R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details