Vishay Precision Group Thick Film Resistors - SMD 1/10watt 30ohms 5% CRCW060330R0JNEA

Description
Thick Film Resistors - SMD 1/10watt 30ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 30ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 30ohms 5% - CRCW060330R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 30ohms 5%
CRCW060330R0JNEA
Thick Film Resistors - SMD 1/10watt 30ohms 5% CRCW060330R0JNEA
Thick Film Resistors - SMD 1/10watt 30ohms 5%

Thick Film Resistors - SMD 1/10watt 30ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-30GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30GCT-ND
Chip Resistor - Surface Mount 541-30GCT-ND
30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30GDKR-ND
Chip Resistor - Surface Mount 541-30GDKR-ND
30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-30GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-30GTR-ND
Chip Resistor - Surface Mount 541-30GTR-ND
30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Vishay - 89M6763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Vishay
89M6763
Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Vishay 89M6763
RES, THICK FILM, 30R, 5%, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 30R, 5%, 0.1W, 0603; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060330R0JNEA 541-30GCT-ND 89M6763
Product Name Thick Film Resistors - SMD 1/10watt 30ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 30R, 5%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details