30 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
30 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
30 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 30Mohm 1/10W 5% 0603 SMD
RES SMD 30M OHM 5% 1/10W 0603
RES, 30M, 5%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-30MAHDKR-ND | CRCW060330M0JPEAHR | CRCW060330M0JPEAHR | 84AH5228 |
| Product Name | Chip Resistor - Surface Mount | RES 30M OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount | Res, 30M, 5%, 0.1W, 0603, Thick Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |