Vishay Intertechnology, Inc. RES, CHIP, 30K, 1/10W, 5% CRCW0603303JRT6

Description
RES, CHIP, 30K, 1/10W, 5%
Request a Quote
Description
RES, CHIP, 30K, 1/10W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, CHIP, 30K, 1/10W, 5% - CRCW0603303JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, CHIP, 30K, 1/10W, 5%
CRCW0603303JRT6
RES, CHIP, 30K, 1/10W, 5% CRCW0603303JRT6
RES, CHIP, 30K, 1/10W, 5%

RES, CHIP, 30K, 1/10W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603303JRT6
Product Name RES, CHIP, 30K, 1/10W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers