Vishay Intertechnology, Inc. RESISTOR, 3.01K, 1%, 1/10W CRCW06033011F100

Description
RESISTOR, 3.01K, 1%, 1/10W
Request a Quote
Description
RESISTOR, 3.01K, 1%, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 3.01K, 1%, 1/10W - CRCW06033011F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 3.01K, 1%, 1/10W
CRCW06033011F100
RESISTOR, 3.01K, 1%, 1/10W CRCW06033011F100
RESISTOR, 3.01K, 1%, 1/10W

RESISTOR, 3.01K, 1%, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06033011F100
Product Name RESISTOR, 3.01K, 1%, 1/10W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details