Vishay Intertechnology, Inc. RES 300 OHM 1/10W 5% 0603 SMD CRCW0603300RJNTA

Description
RES 300ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 300ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/10W 5% 0603 SMD - CRCW0603300RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/10W 5% 0603 SMD
CRCW0603300RJNTA
RES 300 OHM 1/10W 5% 0603 SMD CRCW0603300RJNTA
RES 300ohm 1/10W 5% 0603 SMD

RES 300ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603300RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603300RJNTA-ND
Chip Resistor - Surface Mount CRCW0603300RJNTA-ND
300 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603300RJNTA CRCW0603300RJNTA-ND
Product Name RES 300 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers