Vishay Intertechnology, Inc. RES 300 OHM .25W 1% 0603 SMD CRCW0603300RFKEAHP

Description
RES 300ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 300ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM .25W 1% 0603 SMD - CRCW0603300RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM .25W 1% 0603 SMD
CRCW0603300RFKEAHP
RES 300 OHM .25W 1% 0603 SMD CRCW0603300RFKEAHP
RES 300ohm .25W 1% 0603 SMD

RES 300ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0603300RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603300RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0603300RFKEAHPCT-ND
300 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603300RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603300RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0603300RFKEAHPTR-ND
300 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603300RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603300RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0603300RFKEAHPDKR-ND
300 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

300 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 300 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay - 33AK3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
33AK3024
Res, 300 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay 33AK3024
RES, 300 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

RES, 300 OHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603300RFKEAHP 541-CRCW0603300RFKEAHPCT-ND 33AK3024
Product Name RES 300 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Res, 300 Ohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details